The TLC2254CD is a quad rail-to-rail operational amplifier in a 14-pin SOIC package, designed for single- and split-supply operation with micropower consumption of 35 µA per channel. It features rail-to-rail output swing, 19 nV/√Hz input noise at 1 kHz, and a maximum input offset voltage of 1500 µV at 25°C. The device operates from 0°C to 70°C and supports common-mode input voltage including the negative rail.
Quad Rail-To-Rail uPower Operational Amplifier 14-SOIC 0 to 70
Quad Op Amp, Rail-to-Rail, 200kHz BW, 8V, 4-Ch, SOIC Product overview: TLC2254CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2254CD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268743-TLC2254CD
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 210kHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): AD8659ARZ; LMC6044IMX/NOPB; TLC2254CD; TLC2254CDRG4;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Rail-Rail
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2254CD | 687-TLC2254CD | 296-1300-5-ND | 1268743-TLC2254CD | TLC2254CD | TLC2254CD | TLC2254CD | TLC2254CD |
| Product Name | TLC2254 Quad Rail-To-Rail uPower Operational Amplifier | Quad 200kHz 8V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254CD | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | |||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | |||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | ||
| CMRR | 70 dB |