The TLC072CDGN is a dual operational amplifier from the TLC07x family, designed for single-supply applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA at VDD - 1.5 V and 55 mA at 0.5 V. The amplifier has a high slew rate of 16 V/Oºs for positive transitions and 19 V/Oºs for negative transitions, making it suitable for fast signal processing. The device operates over a supply voltage range of 4.5 V to 16 V and consumes a supply current of 1.9 mA per channel, with an ultra-low power shutdown mode drawing only 125 OºA. It exhibits low input noise voltage of 7 nV/,àöHz and an input offset voltage of 60 OºV, ensuring high precision in applications. The TLC072CDGN is available in an 8-pin MSOP package, making it suitable for space-constrained designs. This operational amplifier is ideal for a variety of applications, including audio, automotive, industrial, and instrumentation systems.
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD 0 to 70
General Purpose Amplifier 2 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054870-TLC072CDGN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Dual Op Amp, 10MHz, 16V, 57mA Out, HTSSOP Product overview: TLC072CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072CDGN can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp
IC OPAMP GP 2 CIRCUIT 8HVSSOP
OP Amp Dual GP ±8V/16V 8-Pin HVSSOP EP Tube
IC OPAMP GP 2 CIRCUIT 8HVSSOP
General Purpose Amplifier 2 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC072CDGN | 296-34323-5-ND | 054870-TLC072CDGN | 687-TLC072CDGN | TLC072CDGN | TLC072CDGN | 815-TLC072CDGN | TLC072CDGN | TLC072CDGN |
| Product Name | TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072CDGN | Dual 10MHz 16V 57mA Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | OP Amp Dual GP ±8V/16V 8-Pin HVSSOP EP Tube | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | 5 volts | 4.5 volts | |||
| VOS | 1.9 millivolts | 0.3900 millivolts | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |