Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1268729-TLC2202CPSR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.8mA
Amplifier Type: General Purpose
Slew Rate: 2.7V/μs
Gain Bandwidth Product: 1.9MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2202
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.6V ~ 16V, ±2.3V ~ 8V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
Dual Op Amp, 1.9MHz BW, 100uV Vos, 8V Vcc, 2-Ch, SOP Product overview: TLC2202CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202CPSR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Lo-Noise Prec Rail-to-Rail
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2202CPSR | 1268729-TLC2202CPSR | TLC2202CPSR-ND | 687-TLC2202CPSR | TLC2202CPSR | TLC2202CPSR | TLC2202CPSR | TLC2202CPSR |
| Product Name | TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202CPSR | Instrumentation, Op Amps, Buffer Amps | Dual 1.9MHz 8V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 4.6 to 16 volts | 8 volts | 4.6 volts | ||||
| VOS | 1 millivolts | 0.1000 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 1300 microamps | |||||||
| CMRR | 80 dB |