Texas Instruments TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier TLC1079IN

Description
Quad Micropower Precision Low-Voltage Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
Quad Micropower Precision Low-Voltage Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier - TLC1079IN - Texas Instruments
Dallas, TX, United States
TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier
TLC1079IN
TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier TLC1079IN
Quad Micropower Precision Low-Voltage Operational Amplifier 14-PDIP

Quad Micropower Precision Low-Voltage Operational Amplifier 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079IN - 1108064-TLC1079IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079IN
1108064-TLC1079IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079IN 1108064-TLC1079IN
Manufacturer: Texas Instruments Win Source Part Number: 1108064-TLC1079IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.047 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 16 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108064-TLC1079IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.047 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10238-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10238-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10238-5-ND
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 110kHz 16V 57uA Operational Amplifier IC
687-TLC1079IN
Quad 110kHz 16V 57uA Operational Amplifier IC 687-TLC1079IN
Quad Op Amp, 110kHz BW, 850uV Vos, 16V, 57uA, PDIP Product overview: TLC1079IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, 57uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, 57uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079IN can be used for catalog matching and distributor lookup.

Quad Op Amp, 110kHz BW, 850uV Vos, 16V, 57uA, PDIP Product overview: TLC1079IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, 57uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, 57uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC1079IN - Rochester Electronics
Newburyport, MA, United States
TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier

TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC1079IN
Precision Amplifiers TLC1079IN
Precision Amplifiers Quad Micropower

Precision Amplifiers Quad Micropower

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC1079IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC1079IN
Instrumentation, OP Amps, Buffer Amps TLC1079IN
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC1079IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC1079IN
Integrated Circuits (ICs) - Linear - Amplifiers TLC1079IN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC1079IN 1108064-TLC1079IN 296-10238-5-ND 687-TLC1079IN TLC1079IN TLC1079IN TLC1079IN TLC1079IN
Product Name TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079IN Instrumentation, Op Amps, Buffer Amps Quad 110kHz 16V 57uA Operational Amplifier IC Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts
VOS 0.8500 millivolts 0.2000 millivolts 0.1800 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
3 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers