Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252QDRQ1 TLC2252QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1108088-TLC2252QDRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 80μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 210kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1108088-TLC2252QDRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 80μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 210kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252QDRQ1 - 1108088-TLC2252QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252QDRQ1
1108088-TLC2252QDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252QDRQ1 1108088-TLC2252QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1108088-TLC2252QDRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 80μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 210kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108088-TLC2252QDRQ1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC2252QDRQ1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC2252QDRQ1-ND
Instrumentation, Op Amps, Buffer Amps TLC2252QDRQ1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 200kHz 8V SOIC Operational Amplifier IC
687-TLC2252QDRQ1
Low-Power 200kHz 8V SOIC Operational Amplifier IC 687-TLC2252QDRQ1
2-Ch Op Amp, 200kHz BW, 8V, Rail-to-Rail, Low-Power, SOIC Product overview: TLC2252QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 200kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 200kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252QDRQ1 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 200kHz BW, 8V, Rail-to-Rail, Low-Power, SOIC Product overview: TLC2252QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 200kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 200kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2252QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2252QDRQ1
Instrumentation, OP Amps, Buffer Amps TLC2252QDRQ1
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2252QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2252QDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLC2252QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2252QDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2252QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1108088-TLC2252QDRQ1 TLC2252QDRQ1-ND 687-TLC2252QDRQ1 TLC2252QDRQ1 TLC2252QDRQ1 TLC2252QDRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252QDRQ1 Instrumentation, Op Amps, Buffer Amps Low-Power 200kHz 8V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.4 to 16 volts 8 volts 16 volts
Source Current (IS) 0.0800 milliamps 0.0700 milliamps 0.0700 milliamps 0.0700 milliamps
VOS 0.2000 millivolts 0.2000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 0.2100 MHz 0.2100 MHz
Unlock Full Specs
to access all available technical data