The TLC081ID is a single-channel, wide-bandwidth, high-output-drive operational amplifier designed for single-supply operation from 4.5 V to 16 V. It is packaged in an 8-pin SOIC package and operates over an extended industrial temperature range of -40°C to 125°C. The device features a 10 MHz bandwidth, a slew rate of 16 V/µs on positive transitions and 19 V/µs on negative transitions, and can source up to 57 mA and sink up to 55 mA. It consumes 1.9 mA per channel and has a low input noise voltage of 8.5 nV/√Hz. The TLC081ID includes offset nulling pins and is manufactured using TI's LBC3 BiCMOS process, combining a CMOS input stage with a bipolar output stage for enhanced AC and DC performance.
Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
Single Supply Op Amp, 10MHz, 16V, 57mA Output, 8-SOIC Product overview: TLC081ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1319871-TLC081ID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 390 µV
Current - Supply: 1.9mA
Current - Output / Channel: 57 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC081ID-ND,TLC081ID
Base Product Number: TLC081
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V
IC, OP-AMP, 10MHZ, 16V/ US, SOIC-8; AMPLIFIER CASE STYLE:SOIC; BANDWIDTH:10MHZ; COMMON MODE RATIO:80 DB; FILTER TERMINALS:SURFACE MOUNT; INPUT BIAS CURRENT:50PA; LEADED PROCESS COMPATIBLE:YES; NO. OF AMPLIFIERS:1; NO. OF CHANNELS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single Wide Bandwdth Hi-Output Sngl Sply
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC081ID | 296-34328-5-ND | 687-TLC081ID | TLC081ID | 1319871-TLC081ID | 16912338 | TLC081ID | TLC081ID | TLC081ID | TLC081ID |
| Product Name | TLC081 Single Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | 10MHz 16V 57mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 80 dB |