The TLC251ACD is a programmable low-power operational amplifier in an 8-pin SOIC package, designed for single-supply operation from 1.4 V to 16 V with a common-mode input range extending to the negative rail. It features a maximum input offset voltage of 5 mV at 25°C, low noise of 30 nV/√Hz at 1 kHz, and a bias-select pin for adjusting performance and power consumption across three levels. The device is characterized for operation from 0°C to 70°C and includes ESD protection exceeding 2000 V per MIL-STD-883C, Method 3015.1. The SOIC package measures 6.76 mm wide with a body thickness of 3.81 mm.
Programmable Low-Power Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
1.7MHz Op Amp, 1Ch, 5mV Vos, 16V, 8-SOIC, CMOS Product overview: TLC251ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC251ACD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268810-TLC251ACD
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Family Name: TLC251A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 950μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Alternative Parts (Cross-Reference): TLC271BIS-13; TLC271CS-13; TLC271AIS-13;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Programmable
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC251ACD | 296-10243-5-ND | 687-TLC251ACD | 1268810-TLC251ACD | TLC251ACD | 815-TLC251ACD | TLC251ACD | TLC251ACD | TLC251ACD |
| Product Name | TLC251A Programmable Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251ACD | IC OPAMP GP 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 16 volts | ||||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | ||||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | |||
| CMRR | 65 dB |