Texas Instruments TLC25L2 Dual uPower Low-Voltage Operational Amplifier TLC25L2CDR

Description
Dual uPower Low-Voltage Operational Amplifier 8-SOIC
Request a Quote
Description
Dual uPower Low-Voltage Operational Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC25L2CDR is a dual low-voltage operational amplifier from Texas Instruments, designed for low-power applications. It operates with supply voltages ranging from 1.4 V to 16 V and supports true single-supply operation. The device features a common-mode input voltage that includes the negative rail, making it suitable for various applications, including battery-powered devices. The TLC25L2CDR has low input offset voltages, with options for 2 mV, 5 mV, or 10 mV maximum, and offers high input impedance along with low input bias currents. It is characterized by low noise performance, with a typical noise level of 30 nV/,àöHz at 1 kHz. The operational amplifier is also equipped with internal ESD protection, rated up to 2000 V, ensuring reliability in various environments. The device is available in an 8-pin SOIC package and is suitable for applications such as transducer interfacing, active filters, and signal buffering.

Datasheet Summary
Powered by GS/AI

The TLC25L2CDR is a dual low-voltage operational amplifier from Texas Instruments, designed for low-power applications. It operates with supply voltages ranging from 1.4 V to 16 V and supports true single-supply operation. The device features a common-mode input voltage that includes the negative rail, making it suitable for various applications, including battery-powered devices. The TLC25L2CDR has low input offset voltages, with options for 2 mV, 5 mV, or 10 mV maximum, and offers high input impedance along with low input bias currents. It is characterized by low noise performance, with a typical noise level of 30 nV/,àöHz at 1 kHz. The operational amplifier is also equipped with internal ESD protection, rated up to 2000 V, ensuring reliability in various environments. The device is available in an 8-pin SOIC package and is suitable for applications such as transducer interfacing, active filters, and signal buffering.

Suppliers

Company
Product
Description
Supplier Links
TLC25L2 Dual uPower Low-Voltage Operational Amplifier - TLC25L2CDR - Texas Instruments
Dallas, TX, United States
TLC25L2 Dual uPower Low-Voltage Operational Amplifier
TLC25L2CDR
TLC25L2 Dual uPower Low-Voltage Operational Amplifier TLC25L2CDR
Dual uPower Low-Voltage Operational Amplifier 8-SOIC

Dual uPower Low-Voltage Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC25L2CDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC25L2CDR-ND
Instrumentation, Op Amps, Buffer Amps TLC25L2CDR-ND
CMOS Amplifier 2 Circuit Open Drain 8-SOIC

CMOS Amplifier 2 Circuit Open Drain 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2CDR - 1108167-TLC25L2CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2CDR
1108167-TLC25L2CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2CDR 1108167-TLC25L2CDR
Manufacturer: Texas Instruments Win Source Part Number: 1108167-TLC25L2CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 29μA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108167-TLC25L2CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 29μA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 85kHz 85MHz 29uA Operational Amplifier IC
687-TLC25L2CDR
Dual 85kHz 85MHz 29uA Operational Amplifier IC 687-TLC25L2CDR
Dual Op Amp, 85kHz BW, 85MHz GBW, 29uA, 1.4-16V, 8-SOIC Product overview: TLC25L2CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 85MHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 85MHz, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L2CDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 85kHz BW, 85MHz GBW, 29uA, 1.4-16V, 8-SOIC Product overview: TLC25L2CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 85MHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 85MHz, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L2CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC25L2CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC25L2CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC25L2CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC25L2CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC25L2CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC25L2CDR
Instrumentation, OP Amps, Buffer Amps TLC25L2CDR
CMOS Amplifier 2 Circuit Open Drain 8-SOIC

CMOS Amplifier 2 Circuit Open Drain 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC25L2CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC25L2CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC25L2CDR
Operational Amplifiers - Op Amps TLC25L2CDR
Operational Amplifiers - Op Amps Dual uPwr Lo-Voltage Op Amp

Operational Amplifiers - Op Amps Dual uPwr Lo-Voltage Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC25L2CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC25L2CDR
Instrumentation, OP Amps, Buffer Amps TLC25L2CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC25L2CDR TLC25L2CDR-ND 1108167-TLC25L2CDR 687-TLC25L2CDR TLC25L2CDR TLC25L2CDR TLC25L2CDR TLC25L2CDR TLC25L2CDR TLC25L2CDR
Product Name TLC25L2 Dual uPower Low-Voltage Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2CDR Dual 85kHz 85MHz 29uA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts 16 volts 1.4 volts
VOS 10 millivolts 1.1 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data