Texas Instruments TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier TLC2264IN

Description
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier - TLC2264IN - Texas Instruments
Dallas, TX, United States
TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier
TLC2264IN
TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier TLC2264IN
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-PDIP

Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual Quad 710kHz 8V Operational Amplifier IC
687-TLC2264IN
Dual Quad 710kHz 8V Operational Amplifier IC 687-TLC2264IN
Quad Op Amp, 710kHz BW, Rail-to-Rail, 8V Dual Supply, 150pA Ib Product overview: TLC2264IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 710kHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 710kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264IN can be used for catalog matching and distributor lookup.

Quad Op Amp, 710kHz BW, Rail-to-Rail, 8V Dual Supply, 150pA Ib Product overview: TLC2264IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 710kHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 710kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264IN - 1108112-TLC2264IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264IN
1108112-TLC2264IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264IN 1108112-TLC2264IN
Manufacturer: Texas Instruments Win Source Part Number: 1108112-TLC2264IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.55 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 850μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 730kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108112-TLC2264IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLC2264IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7107-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7107-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7107-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2264IN
Operational Amplifiers - Op Amps TLC2264IN
Operational Amplifiers - Op Amps Quad Rail-Rail

Operational Amplifiers - Op Amps Quad Rail-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2264IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2264IN
Integrated Circuits (ICs) - Linear - Amplifiers TLC2264IN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264IN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2264IN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2264IN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2264IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2264IN
Instrumentation, OP Amps, Buffer Amps TLC2264IN
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2264IN 687-TLC2264IN 1108112-TLC2264IN TLC2264IN 296-7107-5-ND TLC2264IN TLC2264IN TLC2264IN TLC2264IN
Product Name TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier Dual Quad 710kHz 8V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264IN Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101CM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers