Dual Rail-To-Rail Micropower Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 200kHz BW, Rail-to-Rail, 8-SOIC Product overview: TLC2252CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1268737-TLC2252CD
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 80μA
Amplifier Type: General Purpose
Slew Rate: 0.12V/μs
Gain Bandwidth Product: 210kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2252
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Rail-Rail
Dual ail-To- ail Micropower Operational Amplifier 8-SOIC 0 to 70
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252CD | 296-7078-5-ND | 687-TLC2252CD | TLC2252CD | 1268737-TLC2252CD | TLC2252CD | TLC2252CD | 815-TLC2252CD | TLC2252CD |
| Product Name | TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 200kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CD | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Dual ail-To- ail Micropower Operational Amplifier 8-SOIC 0 to 70 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 5 volts | 4.4 volts | ||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | 0.2100 MHz | |||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 1.20E-7 V/µs | ||
| CMRR | 70 dB |