The TLC2274ID is a quad operational amplifier in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm, designed for rail-to-rail output performance in single- or split-supply applications. It features a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low input noise of 9 nV/√Hz at 1 kHz. The device operates with a common-mode input voltage range that includes the negative rail and supports supply voltages from 4.5 V to 16 V. The input offset voltage is specified to a maximum of 950 μV at 25°C. It is qualified for operation over the industrial temperature range of -40°C to 85°C and is fully characterized for 5 V and ±5 V supplies.
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268796-TLC2274ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 4.8mA
Amplifier Type: General Purpose
Slew Rate: 3.6V/μs
Gain Bandwidth Product: 2.25MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2274
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 2.18MHz BW, Rail-to-Rail, 4.4-16V, 14-SOIC Product overview: TLC2274ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274ID can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad Low Noise
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274ID | 296-7131-5-ND | 1268796-TLC2274ID | TLC2274ID | 687-TLC2274ID | 3569546 | 3569546P | TLC2274ID | TLC2274ID | TLC2274ID | TLC2274ID | TLC2274ID |
| Product Name | TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ID | Quad 2.18MHz 16V SOIC Operational Amplifier IC | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | 4.4 volts | |||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||||
| CMRR | 70 dB |