The TLC2264AIN is a quad operational amplifier featuring rail-to-rail output swing, low noise of 12 nV/√Hz at 1 kHz, and input bias current of 1 pA typical. It operates on single or split supplies with a maximum supply current of 500 µA per amplifier and a common-mode input range that includes the negative rail. The device has a maximum input offset voltage of 950 µV at 25°C and is qualified for operation from -40°C to 125°C. It is packaged in a 14-pin PDIP with dimensions of 506 mm length, 13.97 mm width, and 11.23 mm height. The TLC2264AIN is designed for precision applications and serves as an upgrade to the TLC27M2/M4 and TS27M2/M4 amplifiers.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1108106-TLC2264AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDIP14
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDIP14
4-Ch CMOS Op Amp, 710kHz GBW, 300uV Vos, RRO, 14-PDIP Product overview: TLC2264AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264AIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad Rail-Rail
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2264AIN | 1108106-TLC2264AIN | 296-7101-5-ND | TLC2264AIN | 687-TLC2264AIN | TLC2264AIN | TLC2264AIN | TLC2264AIN |
| Product Name | TLC2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264AIN | Instrumentation, Op Amps, Buffer Amps | 710kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 70 dB |