The TLC25L4B is a LinCMOS quad operational amplifier designed for low-power applications, operating with supply voltages ranging from 1.4 V to 16 V. It features true single-supply operation and a common-mode input voltage that includes the negative rail, making it suitable for battery-powered and energy-efficient designs. The device offers low input offset voltages, with options for 2 mV, 5 mV, or 10 mV maximum, and boasts a low noise level of 25 nV/,àöHz at 1 kHz for the high-bias version. With a typical supply current of 40 µA, the TLC25L4B is characterized for operation within a temperature range of 0°C to 70°C. It includes internal ESD protection up to 2000 V, ensuring reliability in various applications. The amplifier is well-suited for tasks such as transducer interfacing, analog calculations, and active filtering, particularly in scenarios where high input impedance and minimal offset errors are critical. The device is available in a 14-pin SOIC package.
LinCMOS(TM) Quad Operational Amplifier 14-SOIC 0 to 70
4-Ch Op Amp, 85kHz BW, Low Vos, 16V, 14-SOIC Product overview: TLC25L4BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L4BCD can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 796914-TLC25L4BCD
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Family Name: TLC25L4B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 57μA
Manufacturer Package: 14-SOIC
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 110kHz
Dual Supply Voltage (±): 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Alternative Parts (Cross-Reference): LT1724IS#TR; TS274CD; LT1724IS; AD8004AR-14-REEL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad LiNCMOS Lw B
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25L4BCD | 687-TLC25L4BCD | TLC25L4BCD | 296-7304-5-ND | 796914-TLC25L4BCD | TLC25L4BCD | TLC25L4BCD | TLC25L4BCD |
| Product Name | TLC25L4B LinCMOS(TM) Quad Operational Amplifier | 85kHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L4BCD | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 8 volts | 1.4 volts | |||||
| VOS | 2 millivolts | 0.2600 millivolts | 0.3400 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 65 dB |