The TLC2274A is a quad operational amplifier from Texas Instruments featuring Advanced LinCMOS technology with rail-to-rail output capability. It operates effectively in both single-supply and split-supply configurations, making it versatile for various applications. The device has a low noise level of 9 nV/,àöHz at 1 kHz and a low input bias current of 1 pA, which enhances its performance in sensitive applications. It offers a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, suitable for higher-speed operations. The maximum input offset voltage is specified at 950 OºV at 25°C, ensuring precision in signal processing. The TLC2274A is ideal for applications such as transducer interfaces, battery-powered devices, and hand-held monitoring systems. It is available in a 14-pin SOIC package, making it suitable for compact designs.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps LinCMOS Rail-To-Rail Quad OP AMP
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274AQDRG4 | TLC2274AQDRG4-ND | TLC2274AQDRG4 | TLC2274AQDRG4 | TLC2274AQDRG4 | TLC2274AQDRG4 |
| Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | ||||
| Quiescent Current (IQ) | 1500 microamps | |||||
| CMRR | 70 dB |