The TLC2262AIPWR is a dual operational amplifier from Texas Instruments, designed for rail-to-rail output performance in both single-supply and split-supply applications. It features low noise characteristics, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA. The device operates with a maximum supply current of 500 µA, making it suitable for battery-powered applications. The common-mode input voltage range includes the negative rail, enhancing its versatility in various applications. The TLC2262AIPWR is fully specified for temperatures ranging from -40°C to 125°C and has a maximum input offset voltage of 950 µV, which is beneficial for precision applications. Its high input impedance and low noise make it ideal for small-signal conditioning, particularly with high-impedance sources like piezoelectric transducers. This operational amplifier is also compatible with analog-to-digital converters (ADCs), providing an increased dynamic range for signal processing tasks.
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032560-TLC2262AIPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 425μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
2-Ch CMOS Op Amp, 820kHz GBW, 950uV Vos, RRO, 8-TSSOP Product overview: TLC2262AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 820kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262AIPWR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC OPAMP GP 730KHZ RRO 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC2262AIPWR | 032560-TLC2262AIPWR | 296-41668-6-ND | 687-TLC2262AIPWR | TLC2262AIPWR | TLC2262AIPWR | TLC2262AIPWR | TLC2262AIPWR | 815-TLC2262AIPWR | TLC2262AIPWR |
| Product Name | TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262AIPWR | Instrumentation, Op Amps, Buffer Amps | 820kHz TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 730KHZ RRO 8TSSOP | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | 4.4 volts | |||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 70 dB |