Texas Instruments TLC072A Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072AIP

Description
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP -40 to 125
Request a Quote Datasheet
Description
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC072A Dual Wide-Bandwidth High-Output-Drive Op Amp - TLC072AIP - Texas Instruments
Dallas, TX, United States
TLC072A Dual Wide-Bandwidth High-Output-Drive Op Amp
TLC072AIP
TLC072A Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072AIP
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP -40 to 125

Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 16V 57mA Operational Amplifier IC
687-TLC072AIP
Dual 10MHz 16V 57mA Operational Amplifier IC 687-TLC072AIP
Dual Op Amp, 10MHz, 16V, 57mA Output, 8-PDIP Product overview: TLC072AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072AIP can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, 16V, 57mA Output, 8-PDIP Product overview: TLC072AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072AIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7227-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7227-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7227-5-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
 - TLC072AIP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1400uV Offset-Max, BIMOS, PDIP8

Operational Amplifier, 2 Func, 1400uV Offset-Max, BIMOS, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC072AIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC072AIP
Instrumentation, OP Amps, Buffer Amps TLC072AIP
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC072AIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC072AIP
Integrated Circuits (ICs) - Linear - Amplifiers TLC072AIP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC072AIP
Operational Amplifiers - Op Amps TLC072AIP
Operational Amplifiers - Op Amps High Speed R/R

Operational Amplifiers - Op Amps High Speed R/R

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC072AIP 687-TLC072AIP 296-7227-5-ND TLC072AIP TLC072AIP TLC072AIP TLC072AIP
Product Name TLC072A Dual Wide-Bandwidth High-Output-Drive Op Amp Dual 10MHz 16V 57mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 volts
VOS 1.4 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details