Low Noise Precision Rail-To-Rail Output Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP AMP, CMOS LOW NOISE, SMD, 2201; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:2.7V/µs; Supply Voltage Range:± 2.3V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low Noise
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201ID | 296-10242-5-ND | 28AH5328 | TLC2201ID | TLC2201ID | TLC2201ID | TLC2201ID |
| Product Name | TLC2201 Low Noise Precision Rail-To-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amp, Cmos Low Noise, Smd, 2201; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.6 to 16 volts | 2.3 to 8 volts | 4.6 volts | ||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||
| CMRR | 85 dB |