Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 899816-TLC083IDGQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit - 10-HVSSOP
Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC083
Categories: Integrated Circuits (ICs)
Case / Package: 10-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLC083IDGQ-NDR, TLC083IDGQG4-ND, 296-7278-5, -TLC083IDGQG4-NDR, 296-7278-5-NDR, -TLC083IDGQG4, -296-7278-5, -296-7278-5-ND, TLC083IDGQG4
General Purpose Amplifier 2 Circuit 10-HVSSOP
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDSO10
2-Ch 10MHz Op Amp, 16V/µs Slew Rate, HTSSOP EP Product overview: TLC083IDGQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083IDGQ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 10-HVSSOP
IC OPAMP GP 2 CIRCUIT 10HVSSOP
Operational Amplifiers - Op Amps Dual High-Output
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC083IDGQ | 899816-TLC083IDGQ | 296-7278-5-ND | TLC083IDGQ | 687-TLC083IDGQ | TLC083IDGQ | TLC083IDGQ | TLC083IDGQ |
| Product Name | TLC083 Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083IDGQ | Instrumentation, Op Amps, Buffer Amps | 10MHz 16V HTSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |