The TLC084CN is a quad operational amplifier from Texas Instruments, designed for general-purpose applications. It operates within a supply voltage range of 4.5V to 16V and features a wide bandwidth of 10 MHz, making it suitable for various audio, automotive, and industrial applications. The device has a high output drive capability, with output currents of 57 mA for sourcing and 55 mA for sinking, and a high slew rate of 16 V/µs. With a low supply current of 1.9 mA per channel and an ultralow power shutdown mode drawing only 125 µA, the TLC084CN is efficient for battery-powered applications. The input noise voltage is low at 8.5 nV/,àöHz, and the input offset voltage is specified at 60 µV, ensuring high precision in signal amplification. The device is available in a 14-PDIP package, making it suitable for through-hole mounting. The operational temperature range is from 0°C to 70°C, aligning with standard commercial applications. Engineers looking for a reliable and efficient operational amplifier for their projects may find the TLC084CN to be a suitable choice due to its performance characteristics and versatility.
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-PDIP 0 to 70
Quad Op Amp, 10MHz, 16V, 57mA Output, 14-PDIP Product overview: TLC084CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084CN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 936668-TLC084CN
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: General Purpose Amplifier Circuit - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLC084
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-7283-5-NDR, -296-7283-5-NDR, -296-7283-5-ND, -TLC084CN-NDR, -TLC084CNE4, -296-7283-5, -TLC084CNE4-NDR, 296-7283-5
Operational Amplifier, 4 Func, 1900uV Offset-Max, BIMOS, PDIP14
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Quad Low Power
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC084CN | 687-TLC084CN | 296-7283-5-ND | 936668-TLC084CN | TLC084CN | TLC084CN | TLC084CN | TLC084CN |
| Product Name | TLC084 Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Quad 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084CN | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |