Low Noise Precision Rail-To-Rail Output Operational Amplifier 8-SOIC 0 to 70
1.9MHz Op Amp, 1Ch, 85dB CMRR, 100uV Vos, 1.1mA, 8V, D Pkg Product overview: TLC2201CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.1mA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.1mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201CDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108081-TLC2201CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low Noise Precision Rail-to-Rail Out
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201CDRG4 | 687-TLC2201CDRG4 | TLC2201CDRG4-ND | 1108081-TLC2201CDRG4 | TLC2201CDRG4 | TLC2201CDRG4 | TLC2201CDRG4 | TLC2201CDRG4 |
| Product Name | TLC2201 Low Noise Precision Rail-To-Rail Output Operational Amplifier | 1.9MHz 1.1mA 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201CDRG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 16 volts | ||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 85 dB |