Dual Micropower Precision Low-Voltage Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108061-TLC1078IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.047 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 180μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Commercial, Sensing & Instrumentation
Operational Amplifier, 2 Func, 450uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 110kHz BW, 29uA, 3-16V, 8-PDIP Product overview: TLC1078IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110kHz, 29uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110kHz, 29uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1078IP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers Dual Micropower
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1078IP | 1108061-TLC1078IP | TLC1078IP | 687-TLC1078IP | 296-10234-5-ND | TLC1078IP | TLC1078IP | TLC1078IP |
| Product Name | TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1078IP | Dual 110kHz 29uA 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| VOS | 0.4500 millivolts | 0.1800 millivolts | 0.1800 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 70 dB |