Texas Instruments TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2262AIDG4

Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier - TLC2262AIDG4 - Texas Instruments
Dallas, TX, United States
TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier
TLC2262AIDG4
TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2262AIDG4
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC2262AIDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC2262AIDG4-ND
Instrumentation, Op Amps, Buffer Amps TLC2262AIDG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262AIDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2262AIDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2262AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2262AIDG4
Operational Amplifiers - Op Amps TLC2262AIDG4
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual

Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2262AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2262AIDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2262AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2262AIDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2262AIDG4
Instrumentation, OP Amps, Buffer Amps TLC2262AIDG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2262AIDG4 TLC2262AIDG4-ND TLC2262AIDG4 TLC2262AIDG4 TLC2262AIDG4 TLC2262AIDG4
Product Name TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 16 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers
Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers