The TLC2254CDRG4 is a quad operational amplifier from Texas Instruments, designed for low-power applications. It features rail-to-rail output, allowing for increased dynamic range in both single-supply and split-supply configurations. The device operates with a typical supply current of only 35 µA per channel, making it suitable for battery-powered applications. With a low input bias current of 1 pA and a noise performance of 19 nV/,àöHz at 1 kHz, the TLC2254CDRG4 is ideal for small-signal conditioning, particularly with high-impedance sources like piezoelectric transducers. The common-mode input voltage range includes the negative rail, enhancing its versatility in various applications. For precision tasks, the TLC2254A variant offers a maximum input offset voltage of 850 µV. This amplifier is a suitable upgrade for existing designs using the TLC27L2/L4 or TS27L2/L4, providing improved output dynamic range and lower noise characteristics. The device is available in multiple package options, including the 14-pin SOIC, facilitating integration into compact designs.
Quad Rail-To-Rail uPower Operational Amplifier 14-SOIC 0 to 70
Quad Op Amp, 200kHz BW, 8V, 4-Ch, SOIC Product overview: TLC2254CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2254CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108094-TLC2254CDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 160μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Alternative Parts (Cross-Reference): AD8659ARZ; LMC6044IMX/NOPB; TLC2254CD;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 210KHZ RRO 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad R-To-R uPwr Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2254CDRG4 | 687-TLC2254CDRG4 | 1108094-TLC2254CDRG4 | TLC2254CDRG4-ND | 815-TLC2254CDRG4 | TLC2254CDRG4 | TLC2254CDRG4 | TLC2254CDRG4 | TLC2254CDRG4 |
| Product Name | TLC2254 Quad Rail-To-Rail uPower Operational Amplifier | Quad 200kHz 8V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254CDRG4 | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 210KHZ RRO 14SOIC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 16 volts | |||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | ||||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | |||
| CMRR | 70 dB |