Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081440-TLC2274AID
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Logistics, Portable Devices, Industrial, Automotive
TLC2274A Advanced LinCMOS rail-to-rail quad precision operational amplifier
Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 4.4-16V, 14-SOIC Product overview: TLC2274AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Low Noise
IC, OP AMP, QUAD, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274AID | 4621443P | 081440-TLC2274AID | TLC2274AID | 687-TLC2274AID | 296-1814-5-ND | TLC2274AID | TLC2274AID | 33AH5021 | TLC2274AID | TLC2274AID |
| Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AID | Quad 2.18MHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Quad, Smd, Soic14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 2.2 to 8 volts | 4.4 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||||
| CMRR | 70 dB |