Texas Instruments TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2272ACPWR

Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier - TLC2272ACPWR - Texas Instruments
Dallas, TX, United States
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier
TLC2272ACPWR
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2272ACPWR
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP

Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP

Buy Now Datasheet
 - TLC2272ACPWR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 950uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 950uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPWR - 032569-TLC2272ACPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPWR
032569-TLC2272ACPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPWR 032569-TLC2272ACPWR
Manufacturer: Texas Instruments Win Source Part Number: 032569-TLC2272ACPWR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032569-TLC2272ACPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2.18MHz 8V 3.6V Operational Amplifier IC
687-TLC2272ACPWR
Dual 2.18MHz 8V 3.6V Operational Amplifier IC 687-TLC2272ACPWR
Dual Op Amp, 2.18MHz, 8V, 3.6V/µs, 60pA, 70dB CMRR, TSSOP Product overview: TLC2272ACPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 8V, 3.6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 8V, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272ACPWR can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.18MHz, 8V, 3.6V/µs, 60pA, 70dB CMRR, TSSOP Product overview: TLC2272ACPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 8V, 3.6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 8V, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272ACPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7110-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7110-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7110-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7110-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7110-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7110-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7110-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7110-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7110-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272ACPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272ACPWR
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272ACPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272ACPWR
Instrumentation, OP Amps, Buffer Amps TLC2272ACPWR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272ACPWR
Operational Amplifiers - Op Amps TLC2272ACPWR
Operational Amplifiers - Op Amps Dual R/R Op Amp

Operational Amplifiers - Op Amps Dual R/R Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272ACPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2272ACPWR
Instrumentation, OP Amps, Buffer Amps TLC2272ACPWR
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272ACPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272ACPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272ACPWR
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site
Op-Amp, 2.18Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments - 52AH7669 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.18Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments
52AH7669
Op-Amp, 2.18Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments 52AH7669
OP-AMP, 2.18MHZ, 3.6V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, 2.18MHZ, 3.6V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC2272ACPWR TLC2272ACPWR 032569-TLC2272ACPWR 687-TLC2272ACPWR 296-7110-1-ND TLC2272ACPWR TLC2272ACPWR TLC2272ACPWR TLC2272ACPWR TLC2272ACPWR 52AH7669
Product Name TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPWR Dual 2.18MHz 8V 3.6V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 2.18Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 4.4 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers