Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 134129-TLC084CD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quad Op Amp, 10MHz, 16V, 57mA Output, 14-SOIC Product overview: TLC084CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1900uV Offset-Max, BIMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Low Power
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, LOW POWER RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC084CD | 296-2423-5-ND | 134129-TLC084CD | 687-TLC084CD | TLC084CD | TLC084CD | TLC084CD | TLC084CD | TLC084CD | 26AJ9865 |
| Product Name | TLC084 Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084CD | Quad 10MHz 16V 57mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Low Power Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | 2.25 to 8 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 80 dB |