Texas Instruments TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp TLC082IDGNR

Description
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp - TLC082IDGNR - Texas Instruments
Dallas, TX, United States
TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp
TLC082IDGNR
TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp TLC082IDGNR
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125

Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 16V 57mA Operational Amplifier IC
687-TLC082IDGNR
Dual 10MHz 16V 57mA Operational Amplifier IC 687-TLC082IDGNR
Dual Op Amp, 10MHz, 16V, 57mA, HTSSOP Product overview: TLC082IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082IDGNR can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, 16V, 57mA, HTSSOP Product overview: TLC082IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082IDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDGNR - 1268661-TLC082IDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDGNR
1268661-TLC082IDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDGNR 1268661-TLC082IDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1268661-TLC082IDGNR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 2pA Voltage - Input Offset: 390μV Family Name: TLC082 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Output Current per Channel: 57mA SR - Slew Rate: 19 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V Alternative Parts (Cross-Reference): BA2115FVM; AD8008ARMZ-REEL; LT1819CMS8#TR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268661-TLC082IDGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): BA2115FVM; AD8008ARMZ-REEL; LT1819CMS8#TR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7270-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7270-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7270-2-ND
General Purpose Amplifier 2 Circuit 8-HVSSOP

General Purpose Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC082IDGNR
Operational Amplifiers - Op Amps TLC082IDGNR
Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply

Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC082IDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC082IDGNR
Integrated Circuits (ICs) - Linear - Amplifiers TLC082IDGNR
IC OPAMP GP 2 CIRCUIT 8HVSSOP

IC OPAMP GP 2 CIRCUIT 8HVSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC082IDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC082IDGNR
IC OPAMP GP 2 CIRCUIT 8HVSSOP

IC OPAMP GP 2 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC082IDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC082IDGNR
Instrumentation, OP Amps, Buffer Amps TLC082IDGNR
General Purpose Amplifier 2 Circuit 8-HVSSOP

General Purpose Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC082IDGNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC082IDGNR
Instrumentation, OP Amps, Buffer Amps TLC082IDGNR
IC OPAMP GP 2 CIRCUIT 8HVSSOP

IC OPAMP GP 2 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC082IDGNR 687-TLC082IDGNR 1268661-TLC082IDGNR 296-7270-2-ND TLC082IDGNR TLC082IDGNR TLC082IDGNR TLC082IDGNR TLC082IDGNR
Product Name TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp Dual 10MHz 16V 57mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDGNR Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 16 volts 4.5 volts
VOS 1.9 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data