The TLC2201ACDRG4 is a precision, low-noise operational amplifier designed using Texas Instruments' Advanced LinCMOS process. It features a maximum input offset voltage of 500 µV and excellent offset voltage stability of 0.5 µV/°C, making it suitable for applications requiring high accuracy. The device offers a rail-to-rail output swing and is fully specified for both single-supply and split-supply operation, accommodating a common-mode input voltage range that includes the negative rail. With a low input bias current of 1 pA at 25°C and a noise performance of 30 nV/,àöHz at 1 kHz, the TLC2201ACDRG4 is ideal for high-impedance, low-level signal conditioning. It is characterized for operation from 0°C to 70°C and can withstand surge currents of up to -100 mA without latch-up. Additionally, it includes internal ESD protection rated for voltages up to 2000 V, ensuring reliability in various applications.
Advanced LinCMOS(TM) Low-Noise Precision Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268714-TLC2201ACDRG
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 80μV
Family Name: TLC2201A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 2.7 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Alternative Parts (Cross-Reference): TLV271IS-13; TLV271CS-13; MCP6H01-E/SN;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
1.9MHz Op Amp, 80uV Vos, 60pA Ib, 1.1mA, 1-Ch, 8-SOIC Product overview: TLC2201ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201ACDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Advanced LinCMOS? Low-Noise Precision Operational Amplifier 8-SOIC 0 to 70
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Advanced LinCMOS Low-Noise Precision
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201ACDRG4 | 1268714-TLC2201ACDRG4 | 687-TLC2201ACDRG4 | TLC2201ACDRG4-ND | 815-TLC2201ACDRG4 | TLC2201ACDRG4 | TLC2201ACDRG4 | TLC2201ACDRG4 | TLC2201ACDRG4 | TLC2201ACDRG4 |
| Product Name | TLC2201A Advanced LinCMOS(TM) Low-Noise Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201ACDRG4 | 1.9MHz 1.1mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Advanced LinCMOS? Low-Noise Precision Operational Amplifier 8-SOIC 0 to 70 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 5 volts | 4.6 volts | 16 volts | |||||
| VOS | 0.2000 millivolts | 0.0800 millivolts | 0.0800 millivolts | 0.0800 millivolts | 0.0800 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||
| CMRR | 90 dB |