Single Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP 0 to 70
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 849758-TLC071CP
Features: Amplifier 1 Circuit
Package: Tube
Family Name: TLC071
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34321-5, TLC071CP-ND, TLC071CPE4, TLC071CPE4-ND, TLC071CPG4, TLC071CPG4-ND
10MHz Op Amp, 16V, 57mA Out, BICMOS, 1Ch, PDIP Product overview: TLC071CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC071CP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDIP8
IC OPAMP GP 1 CIRCUIT 8DIP
PRICE/EA (MIN PURCH= 600) - IC, OP-AMP, 10MHZ, DIP-8; NO. OF CHANNELS:1; SUPPLY VOLTAGE RANGE:2.25V TO 8V; OPERATING TEMPERATURE RANGE:0 C TO +70 C; A. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC071CP | 296-34321-5-ND | 849758-TLC071CP | 687-TLC071CP | TLC071CP | TLC071CP | 16901961 | TLC071CP | TLC071CP |
| Product Name | TLC071 Single Wide-Bandwidth High-Output-Drive Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071CP | 10MHz 16V 57mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | ||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |