The TLC081AID is a single-supply operational amplifier from Texas Instruments, designed for general-purpose applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA for sourcing and 55 mA for sinking. The amplifier has a high slew rate of 16 V/µs and a low supply current of 1.9 mA per channel, making it suitable for low-power applications. The device operates over a supply voltage range of 4.5 V to 16 V and includes an ultralow power shutdown mode with a current draw of only 125 µA. It exhibits low input noise voltage of 8.5 nV/,àöHz and a low input offset voltage of 60 µV, ensuring high precision in signal amplification. The TLC081AID is available in an 8-pin MSOP package, which is advantageous for space-constrained designs. This operational amplifier is suitable for a variety of applications, including audio, automotive, and industrial instrumentation.
Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 1400uV Offset-Max, BIMOS, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single Wide Band
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC081AID | TLC081AID | 296-34326-5-ND | TLC081AID | TLC081AID | TLC081AID | TLC081AID |
| Product Name | TLC081A Single Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 volts | |||||
| VOS | 1.4 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | ||||||
| CMRR | 80 dB |