The TLC085AIDR is a quad operational amplifier from Texas Instruments, designed for general-purpose applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA for sourcing and 55 mA for sinking. The amplifier operates over a supply voltage range of 4.5 V to 16 V and has a low supply current of 1.9 mA per channel, making it suitable for low-power applications. The device exhibits a high slew rate of 16 V/µs and a low input noise voltage of 8.5 nV/,àöHz, which enhances its performance in sensitive applications. It also includes offset nulling pins for improved accuracy and is available in an ultra-small 16-pin SOIC package. The TLC085AIDR is rated for operation in an extended temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications.
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 16-SOIC -40 to 125
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO16
General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 10MHz, 16V, 57mA Out, 1.9mA, 16-SOIC Product overview: TLC085AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC085AIDR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad Wide Bandwidth Hi-Output Sngl Sply
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC085AIDR | TLC085AIDR | TLC085AIDR-ND | 687-TLC085AIDR | TLC085AIDR | TLC085AIDR | TLC085AIDR | TLC085AIDR |
| Product Name | TLC085A Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz 16V 57mA Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.4 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |