Texas Instruments TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274ACDRG4

Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote
Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2274ACDRG4 is a quad operational amplifier featuring rail-to-rail output, making it suitable for both single-supply and split-supply applications. It offers a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, which supports higher-speed applications. The device has a low input bias current of 1 pA and a maximum input offset voltage of 950 OºV at 25°C, ensuring precision in signal processing. With a low noise level of 9 nV/,àöHz at 1 kHz, it is ideal for small-signal conditioning, particularly in high-impedance applications such as transducer interfaces. The TLC2274ACDRG4 is available in a 14-pin SOIC package and is characterized for operation from 0 to 70°C, making it suitable for a variety of general-purpose applications, including battery-powered devices and hand-held monitoring systems.

Datasheet Summary
Powered by GS/AI

The TLC2274ACDRG4 is a quad operational amplifier featuring rail-to-rail output, making it suitable for both single-supply and split-supply applications. It offers a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, which supports higher-speed applications. The device has a low input bias current of 1 pA and a maximum input offset voltage of 950 OºV at 25°C, ensuring precision in signal processing. With a low noise level of 9 nV/,àöHz at 1 kHz, it is ideal for small-signal conditioning, particularly in high-impedance applications such as transducer interfaces. The TLC2274ACDRG4 is available in a 14-pin SOIC package and is characterized for operation from 0 to 70°C, making it suitable for a variety of general-purpose applications, including battery-powered devices and hand-held monitoring systems.

Suppliers

Company
Product
Description
Supplier Links
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier - TLC2274ACDRG4 - Texas Instruments
Dallas, TX, United States
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier
TLC2274ACDRG4
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274ACDRG4
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70

Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 2.18MHz 3.6V 16V Operational Amplifier IC
687-TLC2274ACDRG4
Quad 2.18MHz 3.6V 16V Operational Amplifier IC 687-TLC2274ACDRG4
Quad Op Amp, 2.18MHz GBW, 3.6V/µs SR, 4.4-16V, 14-SOIC Product overview: TLC2274ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274ACDRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz GBW, 3.6V/µs SR, 4.4-16V, 14-SOIC Product overview: TLC2274ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC2274ACDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC2274ACDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC2274ACDRG4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDRG4 - 1108124-TLC2274ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDRG4
1108124-TLC2274ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDRG4 1108124-TLC2274ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108124-TLC2274ACDRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 4.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Logistics, Portable Devices, Industrial, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1108124-TLC2274ACDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Logistics, Portable Devices, Industrial, Automotive

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274ACDRG4
Operational Amplifiers - Op Amps TLC2274ACDRG4
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad

Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274ACDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274ACDRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274ACDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274ACDRG4
Instrumentation, OP Amps, Buffer Amps TLC2274ACDRG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274ACDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274ACDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274ACDRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2274ACDRG4 687-TLC2274ACDRG4 TLC2274ACDRG4-ND 1108124-TLC2274ACDRG4 TLC2274ACDRG4 TLC2274ACDRG4 TLC2274ACDRG4 TLC2274ACDRG4
Product Name TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier Quad 2.18MHz 3.6V 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDRG4 Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details