The TLC2272IPWRG4 is a dual operational amplifier from the TLC227x family, featuring rail-to-rail output for enhanced dynamic range in both single-supply and split-supply applications. It offers a low noise level of 9 nV/,àöHz at 1 kHz and a low input bias current of 1 pA, making it suitable for high-precision applications. The device has a typical gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, which supports higher-speed operations. The maximum input offset voltage is specified at 950 OºV at 25°C, ensuring accuracy in signal processing. The TLC2272IPWRG4 is available in an 8-pin TSSOP package, making it a compact choice for space-constrained designs. It is ideal for applications such as transducer interfaces, battery-powered devices, and hand-held monitoring systems.
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268779-TLC2272IPWRG
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2272
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 2.25MHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): TLC2272QPWR; TLC2272QPW; TLC2272QPWRG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual Op Amp, 2.18MHz BW, Rail-to-Rail, 8-TSSOP Product overview: TLC2272IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272IPWRG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272IPWRG4 | 1268779-TLC2272IPWRG4 | TLC2272IPWRG4-ND | 687-TLC2272IPWRG4 | TLC2272IPWRG4 | TLC2272IPWRG4 | TLC2272IPWRG4 | TLC2272IPWRG4 |
| Product Name | TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IPWRG4 | Instrumentation, Op Amps, Buffer Amps | Dual 2.18MHz TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | |||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 70 dB |