Texas Instruments TLC082A Dual Wide Bandwidth High Output Drive Single Supply Op Amp TLC082AIDR

Description
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125
Request a Quote
Description
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC082AIDR is a dual operational amplifier from Texas Instruments, designed for general-purpose applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA for sourcing and 55 mA for sinking at specified supply voltages. The amplifier operates within a supply range of 4.5 V to 16 V and has a low supply current of 1.9 mA per channel, making it suitable for low-power applications. The device exhibits a high slew rate of 16 V/µs and a low input noise voltage of 8.5 nV/,àöHz, which enhances its performance in sensitive applications. It also includes offset nulling pins for precision adjustments and is available in an 8-pin SOIC package, which is compact and suitable for space-constrained designs. The operational temperature range extends from -40°C to 125°C, allowing for use in a variety of environments. This combination of features positions the TLC082AIDR as a versatile choice for engineers looking for reliable and efficient operational amplifiers in their projects.

Datasheet Summary
Powered by GS/AI

The TLC082AIDR is a dual operational amplifier from Texas Instruments, designed for general-purpose applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA for sourcing and 55 mA for sinking at specified supply voltages. The amplifier operates within a supply range of 4.5 V to 16 V and has a low supply current of 1.9 mA per channel, making it suitable for low-power applications. The device exhibits a high slew rate of 16 V/µs and a low input noise voltage of 8.5 nV/,àöHz, which enhances its performance in sensitive applications. It also includes offset nulling pins for precision adjustments and is available in an 8-pin SOIC package, which is compact and suitable for space-constrained designs. The operational temperature range extends from -40°C to 125°C, allowing for use in a variety of environments. This combination of features positions the TLC082AIDR as a versatile choice for engineers looking for reliable and efficient operational amplifiers in their projects.

Suppliers

Company
Product
Description
Supplier Links
TLC082A Dual Wide Bandwidth High Output Drive Single Supply Op Amp - TLC082AIDR - Texas Instruments
Dallas, TX, United States
TLC082A Dual Wide Bandwidth High Output Drive Single Supply Op Amp
TLC082AIDR
TLC082A Dual Wide Bandwidth High Output Drive Single Supply Op Amp TLC082AIDR
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125

Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7266-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7266-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7266-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7266-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7266-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7266-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7266-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7266-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7266-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 16V 57mA Operational Amplifier IC
687-TLC082AIDR
Dual 10MHz 16V 57mA Operational Amplifier IC 687-TLC082AIDR
Dual Op Amp, 10MHz, 16V, 57mA, 8-SOIC Product overview: TLC082AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082AIDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, 16V, 57mA, 8-SOIC Product overview: TLC082AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082AIDR - 054882-TLC082AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082AIDR
054882-TLC082AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082AIDR 054882-TLC082AIDR
Manufacturer: Texas Instruments Win Source Part Number: 054882-TLC082AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 19 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V Operating Supply Current: 1.9mA Channel Output Current: 57mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054882-TLC082AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 10MHZ 8SOIC - 815-TLC082AIDR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 10MHZ 8SOIC
815-TLC082AIDR
IC OPAMP GP 10MHZ 8SOIC 815-TLC082AIDR
IC OPAMP GP 10MHZ 8SOIC

IC OPAMP GP 10MHZ 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC082AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC082AIDR
Instrumentation, OP Amps, Buffer Amps TLC082AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC082AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC082AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC082AIDR
Operational Amplifiers - Op Amps TLC082AIDR
Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply

Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC082AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC082AIDR
Instrumentation, OP Amps, Buffer Amps TLC082AIDR
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC082AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC082AIDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC082AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC082AIDR 296-7266-2-ND 687-TLC082AIDR 054882-TLC082AIDR 815-TLC082AIDR TLC082AIDR TLC082AIDR TLC082AIDR TLC082AIDR TLC082AIDR
Product Name TLC082A Dual Wide Bandwidth High Output Drive Single Supply Op Amp Instrumentation, Op Amps, Buffer Amps Dual 10MHz 16V 57mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082AIDR IC OPAMP GP 10MHZ 8SOIC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 to 16 volts 4.5 volts 4.5 volts
VOS 1.4 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers