Texas Instruments TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272CP

Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier - TLC2272CP - Texas Instruments
Dallas, TX, United States
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier
TLC2272CP
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272CP
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70

Dual Low-Noise Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1812-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1812-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1812-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 2.18MHz Operational Amplifier IC
687-TLC2272CP
Dual 2.18MHz Operational Amplifier IC 687-TLC2272CP
Dual Op Amp, 2.18MHz, Rail-to-Rail, Low Noise, 8-PDIP Product overview: TLC2272CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272CP can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.18MHz, Rail-to-Rail, Low Noise, 8-PDIP Product overview: TLC2272CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CP - 032574-TLC2272CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CP
032574-TLC2272CP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CP 032574-TLC2272CP
Manufacturer: Texas Instruments Win Source Part Number: 032574-TLC2272CP Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: TLC2272 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Alternative Parts (Cross-Reference): OP291GPZ; CA5260E; CA5260AE; OP291GP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 032574-TLC2272CP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Alternative Parts (Cross-Reference): OP291GPZ; CA5260E; CA5260AE; OP291GP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
 - TLC2272CP - Rochester Electronics
Newburyport, MA, United States
TLC2272 Dual, Low-Noise, Rail-To-Rail Operational Amplifier

TLC2272 Dual, Low-Noise, Rail-To-Rail Operational Amplifier

Supplier's Site Datasheet
Op Amps - 284236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
284236
Op Amps 284236
Texas Instruments TLC2272CP

Texas Instruments TLC2272CP

Supplier's Site
Op Amps - 284236P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
284236P
Op Amps 284236P
General usage dual op-amp,TLC2272CP DIP8

General usage dual op-amp,TLC2272CP DIP8

Supplier's Site
Op Amps - 1218267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1218267
Op Amps 1218267
Texas Instruments TLC2272CP

Texas Instruments TLC2272CP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272CP
Operational Amplifiers - Op Amps TLC2272CP
Operational Amplifiers - Op Amps Dual Rail-Rail

Operational Amplifiers - Op Amps Dual Rail-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272CP
Instrumentation, OP Amps, Buffer Amps TLC2272CP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Op Amp, 2.18Mhz, 3.6V/us, 300Uv, Pdip-8; No. Of Amplifiers Texas Instruments - 29AH7812 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.18Mhz, 3.6V/us, 300Uv, Pdip-8; No. Of Amplifiers Texas Instruments
29AH7812
Op Amp, 2.18Mhz, 3.6V/us, 300Uv, Pdip-8; No. Of Amplifiers Texas Instruments 29AH7812
OP AMP, 2.18MHZ, 3.6V/US, 300UV, PDIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, 2.18MHZ, 3.6V/US, 300UV, PDIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272CP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272CP
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272CP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2272CP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2272CP
Instrumentation, OP Amps, Buffer Amps TLC2272CP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Linear Amplifier IC - 16776539 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16776539
Linear Amplifier IC 16776539
IC, CMOS, AMPLIFIER, 2 CIRCUIT, RAIL-TO-RAIL, 3.6V/US, 2.25MHZ, 4.4 TO 16V, THROUGH HOLE, 8-PDIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, CMOS, AMPLIFIER, 2 CIRCUIT, RAIL-TO-RAIL, 3.6V/US, 2.25MHZ, 4.4 TO 16V, THROUGH HOLE, 8-PDIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC2272CP 296-1812-5-ND 687-TLC2272CP 032574-TLC2272CP TLC2272CP 284236 284236P TLC2272CP TLC2272CP 29AH7812 TLC2272CP TLC2272CP TLC2272CP 16776539
Product Name TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 2.18MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CP Op Amps Op Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 2.18Mhz, 3.6V/us, 300Uv, Pdip-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts 2.2 to 8 volts 4.4 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
LMH6628QML Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501MZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Clock Buffer/Clock Multiplier 8-Pin TSSOP T/R - 815-CDCS503PWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers