Texas Instruments TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier TLC2262CPW

Description
Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier - TLC2262CPW - Texas Instruments
Dallas, TX, United States
TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier
TLC2262CPW
TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier TLC2262CPW
Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-TSSOP 0 to 70

Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 820kHz 16V TSSOP Operational Amplifier IC
687-TLC2262CPW
Dual 820kHz 16V TSSOP Operational Amplifier IC 687-TLC2262CPW
Dual Op Amp, 820kHz BW, Rail-to-Rail, 2.2-16V, 8-TSSOP Product overview: TLC2262CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 820kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 820kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262CPW can be used for catalog matching and distributor lookup.

Dual Op Amp, 820kHz BW, Rail-to-Rail, 2.2-16V, 8-TSSOP Product overview: TLC2262CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 820kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 820kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CPW - 1268753-TLC2262CPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CPW
1268753-TLC2262CPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CPW 1268753-TLC2262CPW
Manufacturer: Texas Instruments Win Source Part Number: 1268753-TLC2262CPW Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 425μA Amplifier Type: General Purpose Slew Rate: 0.55V/μs Gain Bandwidth Product: 730kHz Current - Input Bias: 1pA Voltage - Input Offset: 300μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: TLC2262 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1268753-TLC2262CPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 425μA
Amplifier Type: General Purpose
Slew Rate: 0.55V/μs
Gain Bandwidth Product: 730kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: TLC2262
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-TLC2262CPW-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLC2262CPW-ND
Instrumentation, Op Amps, Buffer Amps 296-TLC2262CPW-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2262CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2262CPW
Integrated Circuits (ICs) - Linear - Amplifiers TLC2262CPW
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2262CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2262CPW
Instrumentation, OP Amps, Buffer Amps TLC2262CPW
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2262CPW
Operational Amplifiers - Op Amps TLC2262CPW
Operational Amplifiers - Op Amps Dual Adv LinCMOS Rail-to-Rail

Operational Amplifiers - Op Amps Dual Adv LinCMOS Rail-to-Rail

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2262CPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2262CPW
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2262CPW 687-TLC2262CPW 1268753-TLC2262CPW 296-TLC2262CPW-ND TLC2262CPW TLC2262CPW TLC2262CPW TLC2262CPW
Product Name TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier Dual 820kHz 16V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CPW Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC3S04YFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details