Dual Op Amp, 2.18MHz GBW, Rail-to-Rail, 8-SOIC, 2.2-16V Product overview: TLC2272CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272CPS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899820-TLC2272CPS
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail 8-SO
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC2272
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34341-5, TLC2272CPS-ND, TLC2272CPSG4, TLC2272CPSG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
IC CMOS 2 CIRCUIT 8SO
IC OPAMP GP 2.25MHZ RRO 8SO
IC CMOS 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual LoNoise Rail To Rail OP AMP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC2272CPS | 899820-TLC2272CPS | 296-34341-5-ND | TLC2272CPS | 815-TLC2272CPS | TLC2272CPS | TLC2272CPS | TLC2272CPS |
| Product Name | Dual 2.18MHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CPS | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2.25MHZ RRO 8SO | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 volts | 4.4 volts | ||||||
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 3.60E-6 V/µs | 3.6 V/µs | ||||
| Bandwidth | 2.18 MHz | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |