Advanced LinCMOS(TM) Low-Noise Precision Operational Amplifier 8-SOIC
1.9MHz Op Amp, 80uV Vos, 60pA Ib, 1.1mA, 1-Ch, 8-SOIC Product overview: TLC2201AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 212981-TLC2201AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Advanced LinCMOS Low-Noise Precision
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201AIDR | 687-TLC2201AIDR | 212981-TLC2201AIDR | 296-TLC2201AIDRDKR-ND | TLC2201AIDR | TLC2201AIDR | TLC2201AIDR | TLC2201AIDR | TLC2201AIDR |
| Product Name | TLC2201A Advanced LinCMOS(TM) Low-Noise Precision Operational Amplifier | 1.9MHz 1.1mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201AIDR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 4.6 volts | 4.6 volts | ||||
| VOS | 0.2000 millivolts | 0.0800 millivolts | 0.0800 millivolts | 0.0800 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 90 dB |