Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-PDIP -40 to 125
Quad Op Amp, 10MHz, 16V, 57mA, 14-PDIP Product overview: TLC084AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084AIN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDIP14
General Purpose Amplifier 4 Circuit 14-PDIP
Win Source Part Number: 1099607-TLC084AIN
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 25
Amplifier Type: General Purpose
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 390 µV
Current - Supply: 1.9mA (x4 Channels)
Current - Output / Channel: 57 mA
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AD713JNZ; TLC084CN; TLC074CN; TLC074IN;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-TLC084AIN,-296-
Base Product Number: TLC084
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Quad Low Power
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC084AIN | 687-TLC084AIN | TLC084AIN | 296-7281-5-ND | 1099607-TLC084AIN | TLC084AIN | TLC084AIN | TLC084AIN |
| Product Name | TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Quad 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.4 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |