Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-TSSOP -55 to 125
4-Ch Op Amp, 2.18MHz BW, Rail-to-Rail, 8V, TSSOP Product overview: TLC2274AMPWREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.18MHz, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.18MHz, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AMPWREP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1108134-TLC2274AMPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Mil Enhance Adv Lin CMOS Op Amp
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274AMPWREP | 687-TLC2274AMPWREP | 296-21250-2-ND | 1108134-TLC2274AMPWREP | TLC2274AMPWREP | TLC2274AMPWREP | TLC2274AMPWREP | TLC2274AMPWREP |
| Product Name | TLC2274A-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers | 2.18MHz 8V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AMPWREP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 4.4 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 70 dB |