TE Connectivity Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 100 150 200 250 300 350 423
Product Name Notes
Body Features Cap Material : Brass Sealing Cap Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Dimensions Panel Thickness : 3 MM  [.118 INCH ] Mechanical Attachment Cap to...
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Power Positions : 0 Number of Signal Positions : 8...
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1...
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features...
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes...
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40...
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact...
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact...
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 40...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Feedthrough Type : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell...
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base...
Body Features Circular Connector Insulation Material Type : Polyamide GF Primary Product Color : Black Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Number of Positions : 5 Number of Power...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection Type : Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Metalized Silver Shell Base Material : Zinc...
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number...
Body Features Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 160 Number of Power Positions : 160 Number of Rows : 13 Number of Signal Positions : 160 Contact Features Contact Current...
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Nylon Dimensions Cable Entry Diameter : 30.48 MM  [1.2 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread...
Body Features Primary Product Color : Black Primary Product Material : Polyphenylene Oxide Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features...
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function :...
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact...
Body Features Primary Product Color : Natural Primary Product Material : Nylon Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function :...
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 16 Number of Positions : 96 Number of Rows : 8 Number of...
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of...
Body Features Primary Product Material : Brass Primary Product Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Mechanical Attachment Component Retention Feature : Push/Pull Packaging Features...
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 5 Industry Standards IP Rating : IP65/67 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Frame,...
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 6 Industry Standards IP Rating : IP65/67 Performance Category : Cat 6 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Frame,...
Body Features Seal Material : Silicone Rubber Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Wiring Pattern :...
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length (MM) : 34.29 Housing Features Circular...
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular...
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector...
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector...
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector...
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell...
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell...
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging...
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging...
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type...
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features...
Configuration Features Number of Loaded Positions : 1 Number of Positions : 1 Wiring Pattern : RJ45 Contact Features Contact Current Rating (Max) (AMP) : .5 Industry Standards IP Rating : IP20 Performance Category : Cat...
Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Electrical Characteristics Operating...
Configuration Features Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Electrical Characteristics Operating...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Dimensions Assembly Length...
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type :...
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type :...
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type :...
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Kit...
Configuration Features Wiring Pattern : RJ45 Industry Standards IP Rating : IP20 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : IP20 Frame CAT5 Packaging Features Packaging Method :...
Packaging Features Packaging Method : Bulk Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
PLUG ASSEMBLY LARGE DIA. CABLE
Product Type Features Connectors & Connector Components Type : Connector Modular Jacks & Plugs Products : Accessories

<< Prev Next >>