TE Connectivity Datasheets for Thermistors
Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM [.02 INCH ] Product Length : 3.3 MM | |
| Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter (INCH) : .094... | |
| Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM [.094 INCH ]... | |
| Body Features Insulation Material : PVDF Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 56 MM [2.205 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 1.1 MM [.043 INCH ] Product Length :... | |
| Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.095 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694... | |
| Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.095 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943... | |
| Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.095 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978... | |
| Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM [.11 INCH ] Product Length : 6.4 MM [.25 INCH ] Electrical... | |
| Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM [.11 INCH ] Product Length : 6.4 MM [.25 INCH ] Product... | |
| Body Features Lead Wire Conductor Type : Nickel Plated Copper Solid Dimensions Lead Wire Length : 28 MM [1.102 INCH ] Lead Wire Size (AWG) : 24 Product Diameter : 2 MM [.079 INCH ] Product Length : 4 MM [.157 INCH ] Electrical... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2 MM [.079 INCH ] Product Height : 2 MM [.079 INCH ] Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.54 MM [.095 INCH ] Product Height : 2.54 MM [.1 INCH ] Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 3.43 MM [.142 INCH ] Product Height : 3.43 MM [.135 INCH ] Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 4.87 MM [.188 INCH ] Product Height : 4.87 MM [.192 INCH ] Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3187... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3499... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3942... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 28 MM [1.102 INCH ] Lead Wire Size (AWG) : 24 Product Diameter : 2 MM [.079 INCH ] Product Length : 4 MM [.157 INCH ] Electrical Characteristics... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM [1.811 INCH ] Lead Wire Size (AWG) : 28 Product Diameter : 2.8 MM [.11 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM [1.811 INCH ] Lead Wire Size (AWG) : 28 Product Diameter : 2.8 MM [.11 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM [1.811 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM [1.811 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3942 Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM [1.811 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM [1.811 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product... | |
| Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3499 Product... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 28 Operation/Applicatio n Wire/Cladding Connection : Nickel Plated Copper Clad Steel , .5mm OD Packaging Features Discrete NTC Package :... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 28 Packaging Features Discrete NTC Package : D0-35 Glass NTC Product Type Features Discrete NTC Sensor Type : NTC Thermistor... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 31 Operation/Applicatio n Wire/Cladding Connection : 27 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 32 Operation/Applicatio n Wire/Cladding Connection : 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 40 Operation/Applicatio n Wire/Cladding Connection : 36 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 65 Operation/Applicatio n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire Packaging Features Discrete NTC Package : Glass... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 76 Operation/Applicatio n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire Packaging Features Discrete NTC Package : Glass... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 76 Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated... | |
| Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 76 Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Signal Characteristics... | |
| Dimensions Lead Wire Length : 2000 MM [78.74 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3664 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Usage Conditions... | |
| Dimensions Lead Wire Length : 28 MM [1.102 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3977 Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1... | |
| Dimensions Lead Wire Length : 402 MM [15.827 INCH ] Product Height : .5 MM [.02 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3990 Product Type Features NTC Sensor Type : Leadless... | |
| Dimensions Lead Wire Length : 56 MM [2.205 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 56 MM [2.205 INCH ] Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature Range :... | |
| Dimensions Lead Wire Length : 640 MM [25.197 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2... | |
| Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 2873 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3312 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.2 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4144 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4462 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4803 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) :... | |
| Dimensions Product Height : .38 MM [.015 INCH ] Product Length : .89 MM [.032 INCH ] Product Width : .89 MM [.035 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Gold Chip... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 1.5K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 100K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 10K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 150 Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 150K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 15K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 1K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 2.2K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 2.5K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 20K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 220 Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 22K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 2K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 3.3K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 30K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 330 Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 33K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 3K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 4.7K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 470 Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 47K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 5K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 6.8K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 680 Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 2 MM [.078 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 68K Operation/Applicatio n Mode of Operation : Negative... | |
| Dimensions Product Height : .5 MM [.02 INCH ] Product Length : .1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3890 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor... | |
| Dimensions Product Height : .5 MM [.02 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor... | |
| Dimensions Product Height : .8 MM [.031 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3300 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor... | |
| Dimensions Product Height : .8 MM [.031 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features β-Value (0/50) (K) : 3355 NTC Sensor Type : Leadless Chip... | |
| Dimensions Product Height : .8 MM [.031 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor... | |
| Dimensions Product Height : .8 MM [.031 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3500 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor... | |
| Dimensions Product Height : .8 MM [.031 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3980 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor... | |
| Dimensions Product Length : 1.02 MM [.041 INCH ] Product Width : 1.02 MM [.04 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Gold Chip Resistance Tolerance (at 25°C)... | |
| Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature... | |
| Electrical Characteristics β-Value(25/85) (K) : 3956 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature... | |
| Electrical Characteristics β-Value(25/85) (K) : 3956 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature... | |
| Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature... | |
| Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature... | |
| Electrical Characteristics β-Value(25/85) (K) : 4075 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Value (OHM) : 680 Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1.5K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 2.7K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 2K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 3K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... | |
| Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 680 Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code :... |
| Next >> |