TE Connectivity Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Product Name Notes
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 100 - 134 Relay Terminal Type :...
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Copper Contact Current Class (AMP) : 100 - 134 Relay Terminal Type : None...
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Cu Contact Current Class (AMP) : 100 - 134 Terminal Type : None Dimensions...
Body Features Product Weight : 295 G  [10.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 101 - 200 Relay Terminal Type :...
Body Features Product Weight : 430 G  [15.2 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 250 - 499 Relay Terminal Type :...
Body Features Product Weight : 6.7 G  [.236 OZ ] Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 135 Relay Terminal Type : Panel Mount Relay Electrical Characteristics Coil Resistance (OHM) :...