TE Connectivity Datasheets for LVDT and RVDT Signal Conditioners
Linear variable differential transformer (LVDT) and rotary variable differential transformer (RVDT) signal conditioners are devices that translate the linear or rotary movement of a ferromagnetic armature into an AC voltage that is proportional to the armature position.
LVDT and RVDT Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Body Features Angular Position Sensor - RVDT/RVIT Weight (G) : 36 Angular Sensing Range (DEG) : ±40 Case Material : Anodized Aluminum Configuration Features Electrical Connection : Lead Wires Dimensions Case Diameter : 25.4 MM [1 INCH ]... | |
| Body Features Cable Color : Black Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 3.0 Operation/Applicatio n Operational Function : Digital Input... | |
| Body Features Cable Color : Black Configuration Features Channel Configuration : 4 Outputs Electrical Characteristics Output Type : Transistor Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 3.0 Operation/Applicatio n Operational... | |
| Body Features Cable Color : Yellow Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 3.0 Operation/Applicatio n Operational Function : Digital Input... | |
| Body Features Cable Color : Yellow Configuration Features Channel Configuration : 4 Outputs Electrical Characteristics Output Type : Transistor Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 3.0 Operation/Applicatio n Operational... | |
| Body Features Case Material : Aluminum Product Weight : 99 G [3.49 OZ ] Configuration Features Electrical Connection : M12.5-Pin Dimensions Product Diameter : 38.1 MM [1.5 INCH ] Shaft Diameter : 5.46 MM [.215 INCH ] Electrical Characteristics Input Current (Max) (MAMP) : 25... | |
| Body Features Case Material : Anodized Aluminum Product Weight : 34 G [1.19 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 26.98 MM [1.062 INCH ] Shaft Diameter : 4.76 MM [.187 INCH ] Electrical Characteristics Input Current (Max)... | |
| Body Features Case Material : Anodized Aluminum Product Weight : 36 G [1.26 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 25.4 MM [1 INCH ] Shaft Diameter : 4.76 MM [.188 INCH ] Electrical Characteristics Supply Voltage (VRMS) :... | |
| Body Features Case Material : Anodized Aluminum Product Weight : 54 G [1.9 OZ ] Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 26.92 MM [1.06 INCH ] Shaft Diameter : 4.76 MM [.188 INCH ] Electrical Characteristics Input Current (Max)... | |
| Body Features Case Material : Anodized Aluminum Product Weight : 70 G [2.46 OZ ] Configuration Features Electrical Connection : Cable Dimensions Product Diameter : 38.1 MM [1.5 INCH ] Shaft Diameter : 4.75 MM [.187 INCH ] Electrical Characteristics Input Current (Max) (MAMP) :... | |
| Body Features Case Material : Stainless Steel Product Weight : 255 G [8.99 OZ ] Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 38.1 MM [1.5 INCH ] Shaft Diameter : 4.75 MM [.187 INCH ] Electrical Characteristics Supply Voltage... | |
| Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : .5 - 4.5 V Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT... | |
| Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 4 - 20 mA Electrical Connections : 6-Pin Connector Linear Position Sensor -... | |
| Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Digital Output : RS-485 Electrical Connections : 6-Pin Connector Linear Position Sensor - LVDT/LVIT Supply Voltage... | |
| Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Digital Output : RS-485 Electrical Connections : 6-Pin Connector Linear Position Sensor - LVDT/LVIT Supply Voltage... | |
| Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor... | |
| Body Features Product Weight : .117 KG [.258 LB ] Electrical Characteristics Excitation Voltage (VRMS) : 3 Voltage Requirements (VDC) : 9 - 30 Industry Standards Digital Output : RS-485 Mechanical Attachment Sensor Mount Type : DIN 3... | |
| Body Features Product Weight : 1000 G [35.273 OZ ] Configuration Features Channel Configuration : 4 Inputs & 4 Outputs Number of Outputs : 4 Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics... | |
| Body Features Product Weight : 1000 G [35.273 OZ ] Configuration Features Channel Configuration : Depends on the Number of Expansion Modules Electrical Characteristics Current Consumption (Max) (MAMP) : 35 Supply Voltage Range (VDC) : 24 Housing... | |
| Body Features Product Weight : 1000 G [35.273 OZ ] Configuration Features Channel Configuration : Expandable from 8 to 128 Points Electrical Characteristics Current Consumption (Max) (MAMP) : 68 Isolation Voltage (VAC) : 1500 Supply Voltage Range... | |
| Body Features Product Weight : 1050 G [37.037 OZ ] Configuration Features Channel Configuration : 8 Outputs Number of Outputs : 8 Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Current Consumption (Max)... | |
| Body Features Product Weight : 110 G [3.88 OZ ] Configuration Features Channel Configuration : 2 Inputs & 2 Outputs Number of Outputs : 2 Relay Output Configuration : 1 Relay With 1 Contact Per Output Electrical... | |
| Body Features Product Weight : 120 G [4.232 OZ ] Configuration Features Channel Configuration : 1 Input & 1 Output Electrical Characteristics Allowed Voltage Details : 2 Wires - 17 Vdc @ 20 mA & 3... | |
| Body Features Product Weight : 120 G [4.232 OZ ] Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Allowed Voltage Details : 2 Wires - 17 Vdc @ 20 mA & 3 Wires - 21... | |
| Body Features Product Weight : 1620 G [57.143 OZ ] Configuration Features Channel Configuration : 4 Outputs Electrical Characteristics Current Consumption (Max) (MAMP) : 30 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 1630 G [57.496 OZ ] Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 29 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 1630 G [57.496 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Allowed Current Each & Total Inputs : 50 mA (Each) & 200 mA (Total) Allowed Voltage Details :... | |
| Body Features Product Weight : 1630 G [57.496 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 9 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 1630 G [57.496 OZ ] Configuration Features Channel Configuration : Depends on the Number of Expansion Modules Electrical Characteristics Current Consumption (Max) (MAMP) : 35 Supply Voltage Range (VDC) : 24 Housing... | |
| Body Features Product Weight : 1650 G [58.202 OZ ] Configuration Features Channel Configuration : 16 Inputs & 8 Outputs Electrical Characteristics Current Consumption (Max) (MAMP) : 50 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) :... | |
| Body Features Product Weight : 1650 G [58.202 OZ ] Configuration Features Channel Configuration : 16 Inputs & 8 Outputs Number of Outputs : 8 Electrical Characteristics Allowed Current Each & Total Inputs : 100 mA (Each)... | |
| Body Features Product Weight : 1650 G [58.202 OZ ] Configuration Features Channel Configuration : 16 Inputs & 8 Outputs Number of Outputs : 8 Electrical Characteristics Current Consumption (Max) (MAMP) : 50 Isolation Voltage (VAC) : 1500... | |
| Body Features Product Weight : 1650 G [58.202 OZ ] Configuration Features Channel Configuration : 4 Inputs & 4 Outputs Number of Outputs : 4 Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics... | |
| Body Features Product Weight : 1675 G [59.083 OZ ] Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 100 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 1675 G [59.083 OZ ] Configuration Features Channel Configuration : Expandable from 8 to 128 Points Electrical Characteristics Current Consumption (Max) (MAMP) : 68 Isolation Voltage (VAC) : 1500 Supply Voltage Range... | |
| Body Features Product Weight : 1680 G [59.26 OZ ] Configuration Features Channel Configuration : 16 Inputs & 8 Outputs Number of Outputs : 8 Electrical Characteristics Current Consumption (Max) (MAMP) : 120 Isolation Voltage (VAC) : 1500... | |
| Body Features Product Weight : 1680 G [59.26 OZ ] Configuration Features Channel Configuration : 4 Inputs & 4 Outputs Electrical Characteristics Current Consumption (Max) (MAMP) : 100 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) :... | |
| Body Features Product Weight : 1680 G [59.26 OZ ] Configuration Features Channel Configuration : 4 Inputs & 4 Outputs Electrical Characteristics Current Consumption (Max) (MAMP) : 35 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) :... | |
| Body Features Product Weight : 1680 G [59.26 OZ ] Configuration Features Channel Configuration : 4 Outputs Electrical Characteristics Current Consumption (Max) (MAMP) : 100 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 1680 G [59.26 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 80 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 1680 G [59.26 OZ ] Configuration Features Channel Configuration : 8 Outputs Number of Outputs : 8 Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Current Consumption (Max)... | |
| Body Features Product Weight : 4.04 KG [8.907 LB ] Electrical Characteristics Excitation Voltage (VRMS) : 1, 3 Voltage Requirements (VAC) : 85 - 264 Mechanical Attachment Sensor Mount Type : Bulkhead Flange Mount Operation/Applicatio n Output... | |
| Body Features Product Weight : 950 G [33.51 OZ ] Electrical Characteristics Excitation Voltage (VRMS) : .5, 3.5 Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5 Mechanical Attachment Sensor Mount Type : 1/8 DIN Standard... | |
| Body Features Product Weight : 960 G [33.863 OZ ] Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 29 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 960 G [33.863 OZ ] Configuration Features Channel Configuration : 4 Outputs Electrical Characteristics Current Consumption (Max) (MAMP) : 30 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 960 G [33.863 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Allowed Current Each & Total Inputs : 50 mA (Each) & 200 mA (Total) Allowed Voltage Details :... | |
| Body Features Product Weight : 960 G [33.863 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 9 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features... | |
| Body Features Product Weight : 980 G [34.568 OZ ] Configuration Features Channel Configuration : 4 Inputs & 4 Outputs Electrical Characteristics Current Consumption (Max) (MAMP) : 35 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) :... | |
| Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 117 Electrical Characteristics Excitation Voltage (VRMS) : 3 Line Power Voltage Requirements (VDC) : 9 - 30 Signal Conditioning - LVDT/RVDT Output Type (MAMP) :... | |
| Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 4040 Weight (OZ) : 142.5 Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Line Power Voltage Requirements (VAC) : 85 - 264 Signal Conditioning -... | |
| Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 950 Weight (OZ) : 33.51 Electrical Characteristics Excitation Voltage (VRMS) : .5, 3.5 Line Power Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5... | |
| Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 950 Weight (OZ) : 33.51 Electrical Characteristics Excitation Voltage (VRMS) : 3.5, .5 Line Power Voltage Requirements (VAC) : 103.5 - 126.5, 198 - 242... | |
| Body Features Spring Loaded : Separate Core Electrical Characteristics Analog Output : 0 - 10 V Electrical Connections : 6-Pin Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 12 - 26 Housing... | |
| Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : 6-Pin Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 19.05 MM [.75 INCH ] Linear Position Sensor... | |
| Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 20.6 MM [.812 INCH ] Linear Position Sensor -... | |
| Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.52 MM [.375 INCH ] Linear Position Sensor -... | |
| Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 31.75 MM [1.25 INCH ] Linear Position Sensor... | |
| Configuration Features Channel Configuration : 2 Inputs & 2 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 24 Operation/Applicatio n Electrical Configuration : DP Network Operational Function : Input Expander Module... | |
| Configuration Features Channel Configuration : 2 Inputs & 2 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 2.0 Operation/Applicatio n Electrical Configuration : 2... | |
| Configuration Features Channel Configuration : 2 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Applicatio n Operational Function : Analog Output Product Type Features I/O Module Type : Profibus DP I/O Module Signal... | |
| Configuration Features Channel Configuration : 2 Outputs Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Applicatio n Operational Function : Analog Output Product Type Features I/O Module Type : Profibus DP I/O Module Signal... | |
| Configuration Features Channel Configuration : 4 Inputs & 3 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 2.1 Operation/Applicatio n Operational Function : Digital... | |
| Configuration Features Channel Configuration : 4 Inputs & 4 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 2.0 Operation/Applicatio n Operational Function : Digital... | |
| Configuration Features Channel Configuration : 4 Inputs & 4 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 3.0 Operation/Applicatio n Operational Function : Digital... | |
| Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Applicatio n Electrical Configuration : DP Network Operational Function : Input Expander Module Product Type Features I/O Module Type :... | |
| Configuration Features Channel Configuration : 4 Inputs Electrical Characteristics Supply Voltage Range (VDC) : 30.5 Industry Standards ASi Version : ASi 2.1 Operation/Applicatio n Operational Function : Digital I/O Connection Product Type Features I/O... | |
| Configuration Features Channel Configuration : 4 Outputs Electrical Characteristics Output Type : Relay Supply Voltage Range (VDC) : 24 Operation/Applicatio n Operational Function : Output Expander Module Product Type Features I/O Module Type : Profibus... | |
| Configuration Features Channel Configuration : Expandable from 8 to 128 Points Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Applicatio n Operational Function : Digital or Analog I/O Module Product Type Features I/O... | |
| CORE 025MHR-2484 | |
| Electrical Characteristics Excitation Voltage (VRMS) : 1, 3 Line Power Voltage Requirements (VAC) : 100 - 240 Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±5, 0 - 10 Industry Standards Digital Communication :... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 1, 3 Voltage Requirements (VAC) : 100 - 240 Industry Standards Digital Output : RS-232 Mechanical Attachment Sensor Mount Type : 1/4 DIN Panel Mount Other Transducer Type :... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Voltage Requirements (VAC) : 100 - 240 Industry Standards Digital Output : RS-232 Mechanical Attachment Sensor Mount Type : 1/4 DIN Panel Mount Other Transducer Type :... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Voltage Requirements (VDC) : 18 - 30, 10 - 18 Mechanical Attachment Sensor Mount Type : Standard DIN-3 Rail Mount Operation/Applicatio n Output Signal Details :... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 3.5 Voltage Requirements (VDC) : 18 - 30 Mechanical Attachment Sensor Mount Type : Printed Circuit Board Edge or Terminal Block Operation/Applicatio n Output Signal Details : 4... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 3 Line Power Voltage Requirements (VDC) : ±12, ±15 Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±10 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Printed Circuit... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 3 Line Power Voltage Requirements (VDC) : ±15, ±12 Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±10 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Printed Circuit... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 3 Voltage Requirements (VDC) : -12 - 12, -15 - 15 Mechanical Attachment Sensor Mount Type : Printed Circuit Board Edge or Terminal Block Other Transducer Type :... | |
| Electrical Characteristics Excitation Voltage (VRMS) : 3 Voltage Requirements (VDC) : -15 - 15, -12 - 12 Mechanical Attachment Sensor Mount Type : Printed Circuit Board Edge or Terminal Block Other Transducer Type :... | |
| Electrical Characteristics Media Compatibility : Dry Gas Industry Standards IP Rating : IP50 Other EU Throughput Rate HZ : 325 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of... | |
| Electrical Characteristics Media Compatibility : Dry Gas Industry Standards IP Rating : IP50 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of Channels : 64 Usage Conditions Accuracy (PCTFS) :... | |
| Electrical Characteristics Media Compatibility : Dry Gas Industry Standards IP Rating : IP66 Other EU Throughput Rate HZ : 500 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of... | |
| Electrical Characteristics Media Compatibility : Dry Gas Other EU Throughput Rate HZ : 100000 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of Channels : 16 Usage Conditions Accuracy... | |
| Electrical Characteristics Media Compatibility : Dry Gas Other EU Throughput Rate HZ : 100 Product Type Features DAQ Scanner Product Type : Pressure Scanners Signal Characteristics Number of Channels : 16 Usage Conditions Accuracy... | |
| Housing Features Enclosure : IP50 Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 16 Product Type Features Scanner & System Sensor Type : Pressure Scanners... | |
| Housing Features Enclosure : IP50 Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 32 Product Type Features Scanner & System Sensor Type : Pressure Scanners... | |
| Housing Features Enclosure : IP50 Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 64 Product Type Features Scanner & System Sensor Type : Pressure Scanners... | |
| Housing Features Enclosure : Laboratory Grade Other Accuracy : ±0.01% FS EU Throughput Rate HZ : 10 Media : Dry Gas Number of Channels : 1 Product Type Features Scanner & System Sensor Type : Pressure... | |
| Other EU Throughput Rate HZ : 2000 Product Type Features DAQ Scanner Product Type : Data Acquisition Systems Signal Characteristics Number of Channels : 2048 Usage Conditions Accuracy (PCTFS) : ±.03 | |
| Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT), Rotary Variable Inductive Transducer (RVIT) | |
| Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT) Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ] | |
| Product Type Features Position Sensor Product Type : Rotary Variable Inductive Transducer (RVIT) Usage Conditions Operating Temperature Range : -18 - 77 DEGC [0 - 170 DEGF ] |