TE Connectivity Datasheets for Battery Holders

Battery holders are designed to support commercial, industrial or OEM batteries.
Battery Holders: Learn more

Product Name Notes
Body Features Battery Compatibility : CR1216, CR1225 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Battery Weight (G) : .7 Primary Product Color : Silver Configuration Features Number of Positions : 1...
Body Features Battery Compatibility : CR1220, CR1225 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating...
Body Features Battery Compatibility : CR1225, CR1216 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Battery Weight (G) : .7 Primary Product Color : Silver Configuration Features Number of Positions : 1...
Body Features Battery Compatibility : CR1620 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area...
Body Features Battery Compatibility : CR1632 Battery Holder Material : LCP Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating...
Body Features Battery Compatibility : CR2016, CR2032 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating...
Body Features Battery Compatibility : CR2016 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Battery Weight (G) : 1.7 Primary Product Color : Silver Configuration Features Number of Positions : 1 PCB...
Body Features Battery Compatibility : CR2032, CR2016 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating...
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit...
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Tin (Sn)...
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power &
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn)...
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power &
Body Features Battery Compatibility : CR2032 Configuration Features PCB Mount Orientation : Horizontal Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector...
Body Features Battery Compatibility : CR2032 Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation :...
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Blue Configuration Features Number of Positions : 2 PCB Mount Orientation :...
Body Features Battery Compatibility : CR2032 Battery Holder Material : LCP Battery Holder Type : Coin Cell Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating...
Body Features Battery Compatibility : CR2032 Battery Holder Material : LCP Battery Holder Type : Coin Cell Primary Product Color : Natural Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features...
Body Features Battery Compatibility : CR2032 Battery Holder Material : Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact...
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact...
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact...
Body Features Battery Compatibility : CR2032 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Battery Weight (G) : 2.92 Primary Product Color : Silver Configuration Features Number of Positions : 1 PCB...
Body Features Battery Compatibility : CR2032 Primary Product Color : Blue Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n...
Body Features Battery Compatibility : CR2450 Battery Holder Material : LCP Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max)...
Body Features Battery Compatibility : CR2450 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating...
Body Features Battery Compatibility : ML614 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .07 Primary Product Color : Black Configuration Features Number of Positions : 2...
Body Features Battery Compatibility : ML616 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .08 Primary Product Color : Natural Configuration Features Number of Positions : 2...
Body Features Battery Compatibility : ML621 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .09 Primary Product Color : Green Configuration Features Number of Positions : 2...
Body Features Battery Holder Material : Phosphor Bronze Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material :...