TE Connectivity Circular Connector Housings 207485-1

Description
CPC PLUG ASSEMBLY SIZE 23-16
Request a Quote Datasheet
Description
CPC PLUG ASSEMBLY SIZE 23-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-16

CPC PLUG ASSEMBLY SIZE 23-16

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A16036-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16036-ND
Circular Connector Housings A16036-ND
16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-207485-1
600V Electronic Connector 436-207485-1
CPC Plug Assembly, Size 23, 16 Pos, Female Crimp, 600V Product overview: 207485-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207485-1 can be used for catalog matching and distributor lookup.

CPC Plug Assembly, Size 23, 16 Pos, Female Crimp, 600V Product overview: 207485-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207485-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6806835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806835
Industrial Circular Connectors 6806835
TE Connectivity 207485-1

TE Connectivity 207485-1

Supplier's Site
Industrial Circular Connectors - 6806835P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806835P
Industrial Circular Connectors 6806835P
TE Connectivity 207485-1

TE Connectivity 207485-1

Supplier's Site
Industrial Circular Connectors - 1616050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1616050
Industrial Circular Connectors 1616050
TE Connectivity 207485-1

TE Connectivity 207485-1

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 207485-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
207485-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 207485-1
CPC PLUG ASSEMBLY SIZE 23-16

CPC PLUG ASSEMBLY SIZE 23-16

Buy Now
Circular Connector Housings - 207485-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
207485-1
Circular Connector Housings 207485-1
CONN PLG HSG FMALE 16POS INLINE

CONN PLG HSG FMALE 16POS INLINE

Supplier's Site Datasheet
Connector; 16; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging - 70082985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 16; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging
70082985
Connector; 16; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging 70082985
Metal-Shell CPC Connector, AMP Brand, Black Color 6⁄6 Nylon GF Housing Material Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required. The insulation diameter of the power conductor is 0.220 in..

Metal-Shell CPC Connector, AMP Brand, Black Color 6⁄6 Nylon GF Housing Material
Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required.
The insulation diameter of the power conductor is 0.220 in..

Supplier's Site
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1164 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity
46F1164
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity 46F1164
CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207485-1 A16036-ND 436-207485-1 6806835 6806835P 207485-1 207485-1 70082985 46F1164
Product Name Circular Connector Housings 600V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Connector; 16; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Gender Male / Plug Female / Jack Female / Jack Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details