TE Connectivity 205841-1
8 Pos Circular Receptacle, Crimp, 7.5A, 600V, Thermoplastic, Black Product overview: 205841-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205841-1 can be used for catalog matching and distributor lookup.
8 Position Circular Connector Receptacle Housing Panel Mount
CPC RECPT ASSEMBLY SIZE 11-8
Comm Circular Connect
Win Source Part Number: 1363811-205841-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 2
Package: Bulk
Product Status: Active
Base Product Number: 205841
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 8
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11-8
Contact Size: 20
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Thermoplastic
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 8 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
CPC RECPT ASSEMBLY SIZE 11-8
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with pin contacts.
CONN RCPT HSNG MALE 8POS PNL MNT
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 372462 | 436-205841-1 | A1366-ND | 205841-1 | 1363811-205841-1 | 46F1119 | 76AC4000 | 70082945 | 792-205841-1 |
| Product Name | Industrial Circular Connectors | 7.5A 600V Electronic Connector | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Receptacle, Size 11, 8 Position, Panel; Product Range Amp - Te Connectivity | Cpc Recpt Assembly Size 11-8 Amp - Te Connectivity | Connector Housing; CPC Receptacle; AMP/Series 2; 11; 8; Mounting Holes; Wire | CONN RCPT HSNG MALE 8POS PNL MNT | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||||
| Geometry | Straight; Straight | Straight | Keyed | ||||||
| Termination | Crimp | Crimp | |||||||
| Mounting | Panel mount | Panel Mount | Panel Mount | Flanged | Panel |