TE Connectivity Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 206226-1.

Description
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; GENDER:PLUG ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; GENDER:PLUG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7964
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7964
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; GENDER:PLUG ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; GENDER:PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7964
Product Name Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers