TE Connectivity Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity 206038-1.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity - 28AC7955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity
28AC7955
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity 28AC7955
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7955
Product Name Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details