TE Connectivity Standard Circular Connectors 2101553-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.64 Panel Thickness : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.64 Panel Thickness : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101553-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101553-2
Standard Circular Connectors 2101553-2
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.64 Panel Thickness : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Double Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 23.64
  • Panel Thickness : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature Type : Flanged

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Singapore, Singapore
Electronic Connector
436-2101553-2
Electronic Connector 436-2101553-2
Conn Circular SKT 7 POS Solder ST Jam Nut 7 Terminal 1 Port Product overview: 2101553-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2101553-2 can be used for catalog matching and distributor lookup.

Conn Circular SKT 7 POS Solder ST Jam Nut 7 Terminal 1 Port Product overview: 2101553-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2101553-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A104607-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104607-ND
Circular Connector Assemblies A104607-ND
7 Position Circular Connector Receptacle, Female Sockets Solder

7 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Plug,7 Pos,circular Hd,pcb,pol1 Amp - Te Connectivity - 36AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Plug,7 Pos,circular Hd,pcb,pol1 Amp - Te Connectivity
36AC2046
Plug,7 Pos,circular Hd,pcb,pol1 Amp - Te Connectivity 36AC2046
PLUG,7 POS,CIRCULAR HD,PCB,POL1

PLUG,7 POS,CIRCULAR HD,PCB,POL1

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101553-2 436-2101553-2 2101553-2 A104607-ND 36AC2046
Product Name Standard Circular Connectors Electronic Connector Circular Connector Assemblies Plug,7 Pos,circular Hd,pcb,pol1 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134720-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Electronic Connector - 363-1-206062-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Screw
View Details
4 suppliers